EN
  • EN
  • DE

RP132S122B-E2-AE

Part No RP132S122B-E2-AE
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998236-RP132S122B-E2-AE
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RP132S122B-E2-AE CAD Model

Description

The RP132S122B-E2-AE is a low-dropout (LDO) regulator manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop. This LDO regulator is commonly used in a wide range of portable and battery-powered applications.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronic devices.
  • Battery-Powered Systems: Employed in battery-powered systems to provide a stable voltage supply.
  • Wireless Communication Devices: Integrated into wireless communication devices such as Bluetooth modules and Wi-Fi routers.
  • Wearable Technology: Utilized in wearable devices such as smartwatches and fitness trackers.
  • Power Management Circuits: Incorporated into power management circuits for voltage regulation and protection.

Features

  • Low Dropout Voltage: Provides a stable output voltage with minimal voltage drop.
  • Low Quiescent Current: Designed for low quiescent current, extending battery life.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating.
  • Small Package Size: Available in a small package size for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of electronic devices.
  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Overload Protection: Overcurrent and thermal shutdown protection prevent damage from overload conditions.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Easy to Use: Simple design and minimal external components make it easy to use.

Technical Specifications

The RP132S122B-E2-AE provides a fixed output voltage of 1.2V with a low dropout voltage. It operates at a wide input voltage range and features low quiescent current. The device includes overcurrent and thermal shutdown protection. Detailed specifications, including input voltage range, output current, and package dimensions, are available in the device datasheet.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Microchip Technology
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3061 $50.5065
400+ $0.2512 $100.4800
620+ $0.2433 $150.8460
850+ $0.2355 $200.1750
1,100+ $0.2276 $250.3600
1,470+ $0.2041 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess