EN
  • EN
  • DE

JM38510/33803BRA

Part No JM38510/33803BRA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006096-JM38510/33803BRA
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/33803BRA CAD Model

Description

The JM38510/33803BRA is a radiation-hardened CMOS logic gate, specifically a quad 2-input NOR gate, manufactured by Freescale Semiconductor (now NXP). This part is designed for use in space and other harsh radiation environments where standard commercial components would fail.

Applications:

  • Satellite systems: Used in control systems, data processing, and communication circuits in satellites.
  • Aerospace applications: Employed in aircraft control systems and avionics.
  • High-altitude applications: Used in scientific instruments and equipment operating at high altitudes.
  • Nuclear power plants: Employed in control and monitoring systems in nuclear environments.
  • Medical imaging equipment: Used in radiation-exposed areas of medical imaging devices.

Features:

  • Radiation Hardened: Designed to withstand high levels of ionizing radiation.
  • CMOS Logic: Low power consumption and high noise immunity.
  • Quad 2-Input NOR Gate: Provides four independent 2-input NOR gate functions.
  • Wide Operating Voltage Range: Operates over a range of supply voltages.
  • High Noise Immunity: Provides reliable operation in noisy environments.

Benefits:

  • Reliable Operation in Harsh Environments: Radiation hardening ensures reliable operation in space and other radiation environments.
  • Low Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable applications.
  • Versatile Logic Function: NOR gate function can be used in a variety of logic circuits.
  • Simplified System Design: Reduces the number of components required for logic functions.
  • Improved System Performance: High noise immunity ensures reliable operation in noisy environments.

Additional Details:

The JM38510/33803BRA is typically manufactured using specialized fabrication processes to enhance its radiation tolerance. This includes techniques such as silicon-on-insulator (SOI) and hardened gate oxides. The radiation hardness is usually specified in terms of total ionizing dose (TID) and single event effects (SEE). Key parameters include the supply voltage range, the propagation delay, the fan-out capability, and the operating temperature range. The device is typically packaged in a ceramic dual-in-line package (CERDIP) or a similar hermetic package to protect it from environmental factors. The pinout conforms to standard logic gate conventions. This part is often screened and tested to MIL-STD-883 or other military standards to ensure its reliability in demanding applications. Freescale (NXP) is a leading supplier of radiation-hardened components for aerospace and defense applications. It's important to consult the datasheet for specific radiation performance characteristics and operating conditions.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess