Product Overview: BAT199-7-F
The BAT199-7-F from Diodes Incorporated is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is encapsulated in a compact SOD-523 package, making it an ideal choice for space-constrained applications where efficiency is a priority.
Key Features
- Low Forward Voltage: With a low forward voltage drop, this diode ensures minimal power loss and heat generation during operation, enhancing overall system efficiency.
- Fast Switching Speed: The BAT199-7-F is characterized by its rapid switching capabilities, making it suitable for high-frequency applications.
- Small Package Size: The SOD-523 package is incredibly small, allowing for high-density mounting and saving valuable board space.
- High Reliability: Designed by Diodes Incorporated, a trusted name in the semiconductor industry, this product is built to deliver consistent performance and long-term reliability.
Applications
The versatility of the BAT199-7-F enables its use in a wide range of applications, including:
- Power supply circuits
- DC-DC converters
- Reverse battery protection
- Load switch
- Step-down converters
Technical Specifications
The BAT199-7-F boasts an impressive set of specifications that make it a robust choice for various electronic designs:
- Peak Repetitive Reverse Voltage (VRRM): 40V
- Forward Continuous Current (IF): 200mA
- Maximum Forward Voltage (VF): 0.38V at 1mA
- Maximum Reverse Leakage Current (IR): 2µA at 25V
- Operating Temperature Range: -55°C to +125°C
With its superior performance and compact footprint, the BAT199-7-F is a superb choice for designers looking to optimize their power management systems. Its robustness and efficiency make it a go-to component for a multitude of electronic applications.