The RD74LVC245BFPEL is a high-performance, low-voltage BiCMOS octal bus transceiver manufactured by Renesas Electronics America. It is designed for bidirectional asynchronous communication between data buses. This transceiver is ideally suited for applications where signal integrity and high-speed data transfer are crucial.
Applications:
- Memory interfacing applications
- High-speed data bus systems
- Backplane transceiver systems
- Level translation applications
- Networking equipment
Features:
- Low Voltage Operation: Operates from 1.65V to 3.6V, making it ideal for low-power applications.
- High-Speed Data Transfer: Provides fast propagation delays, ensuring efficient data transmission.
- Bidirectional Buffering: Facilitates data transfer in both directions, enhancing system flexibility.
- Non-Inverting Outputs: Maintains signal polarity for simplified system design.
- Output Enable Control: Features output enable (OE) control for bus isolation and reduced power consumption.
- Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
- CMOS Compatible Inputs: Compatible with CMOS logic levels for easy interfacing.
Benefits:
- Improved System Performance: High-speed data transfer capabilities enhance overall system performance.
- Reduced Power Consumption: Low-voltage operation and low power dissipation contribute to energy efficiency.
- Enhanced System Flexibility: Bidirectional buffering and output enable control provide design flexibility.
- Simplified System Design: Non-inverting outputs and CMOS compatible inputs simplify system integration.
- Reliable Data Transmission: Ensures reliable data transmission through optimized signal buffering.
Additional Details:
The RD74LVC245BFPEL is an octal transceiver with three-state outputs. This device features a direction control input (DIR) that determines the direction of data flow. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The output enable (OE) input, when high, disables the outputs, placing them in a high-impedance state. This device is available in an SOP package. The operating temperature range is typically -40°C to +85°C. The propagation delay is typically in the range of 3-5 ns, depending on the supply voltage and load conditions. The input capacitance is low, which minimizes loading effects on the driving circuitry. This device is also ESD protected, which helps to prevent damage from electrostatic discharge events.