EN
  • EN
  • DE

FXAS21002CQR1

Part No FXAS21002CQR1
Manufacturer Freescale Semiconductor - NXP
Catalog Motion Sensors - Gyroscopes
Description DIGITAL ANGULAR RATE GYROSCOPE, / Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 4Hz ~ 256Hz I2C, SPI 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 1000, 2000
Sensitivity (LSB/(°/s)) 16 ~ 128
Bandwidth 4Hz ~ 256Hz
Output Type I2C, SPI
Voltage - Supply 1.95V ~ 3.6V
Current - Supply 2.7 mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 24-TFQFN Exposed Pad
Base Product Number FXAS21
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844466-FXAS21002CQR1
Ultra Librarian 3D Model Ultra Librarian FXAS21002CQR1 CAD Model

Description

The 844466-FXAS21002CQR1 is a digital gyroscope sensor designed for motion sensing applications. It features adjustable bandwidth, selectable scale, sleep mode, and a temperature sensor.

  • Output: I2C and SPI formats
  • Bandwidth Range: 4Hz to 256Hz
  • Supply Voltage: 1.95V to 3.6V
  • Current Consumption: 2.7 mA
  • Package: 24-TFQFN exposed pad
  • Motion Axes: X (Pitch), Y (Roll), and Z (Yaw)
  • Range: ±250, 500, 1000, or 2000 degrees per second
  • Sensitivity: Adjustable from 16 to 128 LSB per degree per second

You May Also Be Interested in

STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2875 $51.5000
85+ $1.2060 $102.5100
130+ $1.1652 $151.4760
185+ $1.0838 $200.5030
240+ $1.0430 $250.3200
300+ $1.0023 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,719 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess