EN
  • EN
  • DE

CA3054D

Part No CA3054D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050998-CA3054D
Categories OEM Parts(C-E)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3054D CAD Model

Description

The CA3054D is a high-performance dual independent differential amplifier array from Freescale Semiconductor (now NXP). It's designed for a wide variety of applications requiring stable gain and matched transistor characteristics. This monolithic silicon integrated circuit consists of two independent differential amplifiers on a single chip, providing excellent matching and tracking characteristics.

Applications

  • Balanced Modulators and Demodulators: Utilized for signal processing and frequency conversion in communication systems.
  • IF Amplifiers: Employed as intermediate frequency amplifiers in radio receivers and other communication equipment.
  • Operational Amplifiers: Can be configured as operational amplifiers with external feedback networks.
  • Comparators: Suitable for voltage comparison circuits in control systems and instrumentation.
  • Sense Amplifiers: Used to amplify small signals in memory systems and other sensing applications.

Features

  • Dual Independent Differential Amplifiers: Provides two separate differential amplifier stages on a single chip.
  • Excellent Matching Characteristics: Ensures close matching of transistor parameters for improved performance.
  • High Input Impedance: Minimizes loading effects on signal sources.
  • High Gain: Provides substantial amplification for weak signals.
  • Low Offset Voltage: Reduces DC errors in amplifier circuits.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.

Benefits

  • Improved Circuit Performance: The matched transistor characteristics contribute to enhanced circuit stability and accuracy.
  • Reduced Component Count: Integrates two amplifiers into a single package, saving board space and cost.
  • Simplified Circuit Design: Simplifies the design process by providing pre-matched differential amplifiers.
  • Enhanced Reliability: Monolithic construction provides inherent reliability and stability.
  • Increased System Performance: Provides high gain and low offset, resulting in improved signal processing capabilities.

Additional Details

The CA3054D typically operates with a dual power supply (e.g., ±15V). It is available in a 14-lead dual-in-line package (DIP). The exact specifications can vary slightly depending on the manufacturing batch, but generally, it features a high common-mode rejection ratio (CMRR) and a good power supply rejection ratio (PSRR). Consult the official datasheet from NXP/Freescale for complete electrical characteristics, application notes, and package dimensions.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess