EN
  • EN
  • DE

BZX85C18RL

Part No BZX85C18RL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050512-BZX85C18RL
Categories OEM Parts(A-B)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX85C18RL CAD Model

Description

The BZX85C18RL is a 1.3 Watt Zener diode manufactured by NXP Semiconductors (formerly Freescale). It is designed to provide a stable reference voltage of approximately 18 volts for a wide range of electronic circuits. The diode is housed in a DO-41 package and is commonly used for voltage regulation, overvoltage protection, and clipping applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and transients.
  • Clipping Circuits: Limits the voltage swing of a signal to prevent damage to downstream circuitry.
  • Reference Voltage: Provides a stable reference voltage for comparators and other analog circuits.
  • Transient Voltage Suppression: Suppresses voltage transients caused by inductive loads or switching operations.

Features

  • Zener Voltage of 18V: Provides a stable voltage reference at approximately 18 volts.
  • Power Dissipation of 1.3W: Can handle relatively high power dissipation compared to smaller signal diodes.
  • DO-41 Package: Industry-standard package for through-hole mounting.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Tight Voltage Tolerance: Provides accurate voltage regulation and reference.

Benefits

  • Stable Voltage Reference: Ensures consistent and reliable voltage regulation in electronic circuits.
  • Overvoltage Protection: Prevents damage to sensitive components from voltage transients.
  • Simple Circuit Design: Easy to implement in a variety of circuit configurations.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage regulation and protection.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details

The BZX85C18RL has a typical reverse leakage current in the microampere range. The forward voltage drop is typically around 0.7V. The diode's operating temperature range is typically from -65°C to +175°C. For detailed specifications, including exact voltage tolerance, reverse current characteristics, and thermal resistance, refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess