EN
  • EN
  • DE

SWPA3010S3R3MT

Part No SWPA3010S3R3MT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 349852-SWPA3010S3R3MT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWPA3010S3R3MT CAD Model

Description

The SWPA3010S3R3MT from Sunlord is a shielded power inductor designed for use in a variety of power management applications. Its key features include a compact size and effective EMI shielding. The 3R3 designation refers to an inductance value of 3.3µH.

Applications

  • DC-DC Converters: Ideal for step-up, step-down, and buck-boost converters.
  • Power Supplies: Used in regulated power supplies for electronic devices.
  • Mobile Devices: Suitable for smartphones, tablets, and portable electronics.
  • LED Drivers: Provides stable current regulation for LED lighting applications.
  • Point-of-Load (POL) Regulators: Enables efficient voltage regulation at the load.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) for cleaner signal integrity.
  • Compact Size: 3.0 x 3.0 x 1.0 mm footprint for space-saving designs.
  • High Current Capacity: Handles significant DC current without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits

  • Improved Efficiency: Low DCR contributes to lower power dissipation and higher energy efficiency.
  • Reduced EMI: Shielded design minimizes electromagnetic radiation and susceptibility.
  • Space Saving: Compact footprint allows for denser circuit board layouts.
  • Enhanced Reliability: Robust construction ensures stable performance in various environments.
  • Simplified Assembly: SMD design allows for automated placement and soldering.

Additional Details

The SWPA3010S3R3MT inductor uses a ferrite core, which offers a good balance between inductance and saturation current. It's RoHS compliant, meaning it meets environmental standards for hazardous substances. It's designed for a standard operating temperature range, typically from -40°C to +125°C. The saturation current is approximately 1.6A, and the rated current is around 1.4A. In DC-DC converter circuits, the inductor smooths the current flow, minimizing ripple and improving overall regulation. This part is often chosen for applications where EMI is a concern, such as near sensitive analog circuitry.

You May Also Be Interested in

Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,010+ $0.0497 $50.1970
2,455+ $0.0408 $100.1640
3,790+ $0.0396 $150.0840
5,225+ $0.0383 $200.1175
6,760+ $0.0370 $250.1200
9,040+ $0.0332 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 568,000 pieces
MOQ: 1010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess