EN
  • EN
  • DE

SI5040-D-GM

Part No SI5040-D-GM
Manufacturer Silicon Labs
Catalog Fiber Optics - Transceiver Modules
Description IC TXRX XFP 10GBPS 32LGA / TX/RX Optical Fiber 11.35Gbps 32-Pin LGA EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Silicon Labs
Series Si5040
Data Rate 10Gbps
Applications XFP Telecom and Datacom Modules
Operating Supply Voltage 1.8V
Mounting SMD
Win Source Part Number 794282-SI5040-D-GM
Popularity Medium
Supply and Demand Status Limited
Family Name Si5040
Introduction Date November 21, 2000
ECCN 5A991.b
Country of Origin Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SI5040-D-GM CAD Model

Description

The Silicon Labs SI5040-D-GM is part of the Si5040 series.

  • Applications: Optoelectronics (e.g., XFP telecom and datacom modules)
  • Mounting Style: SMD
  • Operating Supply Voltage: 1.8V
  • Data Rate: 10Gbps
  • Packaging: Reel
  • MSL Level: 2 (1 Year)
  • Supply & Demand Status: Limited

You May Also Be Interested in

Broadcom Limited
Small Form Factor Pluggable Optical Transceiver for Gigabit | TXRX MMF SFP 1.25GBD GBE BAIL DL
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX SFF SM OC3/STM-1 BAIL DMI
Lowest to $144.3750
Foxconn Optical Interconnect Technology, Inc.
Ethernet Applications | TXRX QSFP 40GBE PLUGGABLE
Lowest to $242.7175
Foxconn Optical Interconnect Technology, Inc.
850 nm, 2.125/1.0625 and 1.25 GBd Ethernet, Low Voltage (3.3 V), RoHS Compliant, SFP (Small Form Pluggable), Digital Diagnostic Optical Transceiver | TXRX DGTL DIAGNOSTIC PLUG ETH
Lowest to $129.7284
Foxconn Optical Interconnect Technology, Inc.
155 Mb/s Single Mode Fiber Optic Transceiver for ATM, SONET OC-3/SDH STM-1 | TXRX OPT 1X9 155MB/S 1300NM BK
Need more? Email Us
Broadcom Limited
Through Hole,Right Angle Fiber Optic Transceiver Modules RoHS
Lowest to $20.0821
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Foxconn Optical Interconnect Technology, Inc.
SFP OPtical Transceivers with Optional DMI for Gigabit Ethernet | TXRX OPTICAL SFP DMI BAIL LATCH
Lowest to $116.7555
Foxconn Optical Interconnect Technology, Inc.
TXRX SSF 3.3V 2/1GBS PTH 2X5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5735 $85.7205
5+ $23.4453 $117.2265
8+ $22.7131 $181.7048
11+ $21.9797 $241.7767
14+ $21.2474 $297.4636
19+ $19.0494 $361.9386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess