EN
  • EN
  • DE

AFBR-5715PZ

Part No AFBR-5715PZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPTICAL SFP DMI BAIL LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Transceiver Module Ethernet 1.25Gbd 850nm 3.3V LC Duplex Pluggable, SFP
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Package Bulk
Part Status Not For New Designs
Mounting Pluggable, SFP
Family Name AFBR-5715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8517.62.0090
Other Part Number 516-2245, AFBR-5715PZ-ND, AFBR5715PZ
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911195-AFBR-5715PZ
Ultra Librarian 3D Model Ultra Librarian AFBR-5715PZ CAD Model

Description

The Foxconn Optical Interconnect Technology, Inc. AFBR-5715PZ is a transceiver module that features Ethernet 1.25Gbd 850nm 3.3V LC Duplex Pluggable, SFP.

  • Market Status: Popular, Balance
  • Package: Bulk
  • Mounting Style: Pluggable, SFP
  • Product Status: Not for New Designs
  • Family Name: AFBR-5715

You May Also Be Interested in

Finisar Corporation
OPT TXRX 1310NM 10GB SFP+ LC
Lowest to $62.5629
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Silicon Labs
IC TXRX XFP 10GBPS 32LGA / TX/RX Optical Fiber 11.35Gbps 32-Pin LGA EP Tray
Lowest to $28.5735
Broadcom Limited
Through Hole,Right Angle Fiber Optic Transceiver Modules RoHS
Lowest to $20.0821
Foxconn Optical Interconnect Technology, Inc.
TXRX SSF 3.3V 2/1GBS PTH 2X5
Need more? Email Us
Broadcom Limited
FDDI, 100 Mbps ATM, and Fast Ethernet Transceivers in Low Cost 1x9 Package Style
Lowest to $46.8567
Broadcom Limited
Digital Diagnostic SFP, 850nm 6.144/7.3728 Gb/s, RoHS OBSAI/CPRI Compatible Optical Transceiver | TXRX MMF OPT 7.4GB/S SFP
Lowest to $45.3580
Foxconn Optical Interconnect Technology, Inc.
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver | 10G SFP+ SR TXRX MOD 300M/400M
Lowest to $55.7142
Finisar Corporation
TXRX OPT SFP 2 GB/S 850NM
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess