EN
  • EN
  • DE

FTLF8519P2BCL

Part No FTLF8519P2BCL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT SFP 2 GB/S 850NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Finisar Corporation
Status Obsolete(EOL)
Data Rate 2.125Gbps
Wavelength 850nm
Applications Ethernet
Supply Voltage - Operating 3 V to 3.6 V
Connector Type LC Duplex
Mounting Pluggable, SFP
Win Source Part Number 33926-FTLF8519P2BCL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FTLF8519P2BCL CAD Model

Description

The Finisar Corporation FTLF8519P2BCL is an obsolete (EOL) product used for Ethernet applications.

  • Connector Type: Pluggable, SFP Mounted
  • Wavelength: 850nm
  • Data Rate: 2.125Gbps
  • Connector Type: LC Duplex
  • Supply Voltage: 3V to 3.6V
  • Supply and Demand: Limited

You May Also Be Interested in

Broadcom Limited
Digital Diagnostic SFP, 850nm 6.144/7.3728 Gb/s, RoHS OBSAI/CPRI Compatible Optical Transceiver | TXRX MMF OPT 7.4GB/S SFP
Lowest to $45.3580
Broadcom Limited
Lowest to $2.4359
Broadcom Limited
FDDI, 100 Mbps ATM, and Fast Ethernet Transceivers in Low Cost 1x9 Package Style
Lowest to $46.8567
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Foxconn Optical Interconnect Technology, Inc.
Families of Single-Mode Small Form Factor Pluggable Optical Transceivers with Optional DMI for Gigabit Ethernet | TXRX OPT SFF PLUGGABLE BAIL
Lowest to $73.2911
Finisar Corporation
2 Gigabit RoHS Compliant Long-Wavelength 2x5 Pin SFF Transceiver
Need more? Email Us
Broadcom Limited
Through Hole,Right Angle Fiber Optic Transceiver Modules RoHS
Lowest to $20.0821
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL
Need more? Email Us
Infineon Technologies
TXRX MULT-MODE 850NM 1.3GBIT / TX/RX Optical Fiber 1062.5Mbps 10-Pin
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess