Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Fox Electronics
Series FPXLF
Package Tape & Reel (TR)
Product Status Obsolete
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.492" L x 0.181" W (12.50mm x 4.60mm)
Height - Seated (Max) 0.146" (3.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Standard Package 1,000
Win Source Part Number 1182178-FPXLF250F-20
Ultra Librarian 3D Model Ultra Librarian FPXLF250F-20 CAD Model

Description

The Fox Electronics FPXLF250F-20 is an electronic component that belongs to the Crystals, Oscillators, Resonators category.

  • Manufacturer: Fox Electronics
  • Status: Obsolete
  • Standard Package: 1,000
  • Mounting Type: SMD (SMT)
  • Frequency: 25 MHz
  • ESR (Equivalent Series Resistance): 30 Ohms
  • Frequency Stability: ±50ppm
  • Operating Mode: Fundamental
  • Load Capacitance: 20pF
  • Temperature Range: -10°C to 70°C
  • Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm)

You May Also Be Interested in

ECS Inc.
CRYSTAL 3.579545MHZ 18PF SMD / Crystal 3.579545MHz ±30ppm (Tol) ±50ppm (Stability) 18pF FUND 150Ohm 2-Pin SMD T/R
Lowest to $1.4181
ECAD model for ECS-35-18-5PVX
Abracon LLC
CRYSTAL 32.0000MHZ 5PF SMD / 32 MHz ±20ppm Crystal 5pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM13W-32.0000MHZ-5-B2G-T5
TXC CORPORATION
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7M-24.000MEEQ-T
Abracon LLC
CRYSTAL 14.31818MHZ 18PF TH / 14.31818 MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U
Need more? Email Us
ECAD model for AB-14.31818MHZ-B2
Abracon LLC
CRYSTAL 10.0000MHZ 16PF TH / 10 MHz ±30ppm Crystal 16pF 60 Ohms Cylindrical Can, Radial
Need more? Email Us
ECAD model for AB308-10.000MHZ
Abracon LLC
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $1.7245
ECAD model for ABMM-14.31818MHZ-B2-T
Abracon LLC
CRYSTAL 20.0000MHZ 18PF SMD / 20 MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABMM-20.000MHZ-B2-T
ECS Inc.
CRYSTAL 33.0000MHZ SERIES SMD / Crystal 33MHz ±30ppm (Tol) ±50ppm (Stability) Series FUND 40Ohm 2-Pin CSMD T/R
Lowest to $1.1159
ECAD model for ECS-330-S-20A-TR
NDK
CRYSTAL 12.0000MHZ 8PF SMD
Need more? Email Us
ECAD model for NX5032GA-12.000000MHZ-LN-CD-1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6223 $65.3415
255+ $0.5109 $130.2795
395+ $0.4941 $195.1695
545+ $0.4787 $260.8915
700+ $0.4631 $324.1700
935+ $0.4153 $388.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention