Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC11Exx
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-11398, 935302495551
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923681-LPC11E67JBD48E
Ultra Librarian 3D Model Ultra Librarian LPC11E67JBD48E CAD Model

Description

The NXP LPC11E67JBD48E microcontroller is a powerful and versatile integrated circuit designed for embedded applications requiring low power consumption, high performance, and a wide range of connectivity options. This microcontroller is part of the LPC1100XL series, which is known for its ARM Cortex-M0 processor core, offering a perfect balance between efficiency and processing capability.

Key Features:

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: 256 KB of on-chip flash memory and 36 KB of SRAM, providing ample space for complex applications and data storage.
  • GPIO: Up to 54 General Purpose I/O (GPIO) pins for versatile peripheral device control.
  • Communication Interfaces: Includes multiple serial interfaces such as I2C, SPI, and USART, enabling easy integration with a variety of external components and peripheral devices.
  • Timers: Multiple 32-bit timers, a 24-bit System Tick Timer, and support for PWM, which are essential for precise timing operations and event management.
  • Analog: Features an 8-channel, 10-bit ADC (Analog-to-Digital Converter) for interfacing with analog sensors and devices.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power-saving modes to ensure optimal energy management for battery-powered or energy-sensitive applications.
  • Packages: Available in a compact 48-pin LQFP package, suitable for space-constrained applications.

Applications:

The LPC11E67JBD48E is ideal for a wide range of applications within the industrial, consumer electronics, automation, and Internet of Things (IoT) sectors. Its robust architecture makes it suitable for complex tasks such as sensor data processing, actuator control, communication gateways, and system management in products like smart home devices, wearable technology, and intelligent lighting systems.

Development Support:

NXP provides extensive development support for the LPC11E67JBD48E microcontroller with a comprehensive suite of tools, including software libraries, development boards, and an active community forum. This ensures that developers can rapidly prototype and deploy their applications with minimal effort.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4143 $72.0715
11+ $11.8273 $130.1003
17+ $11.4576 $194.7792
24+ $11.0880 $266.1120
31+ $10.7184 $332.2704
41+ $9.6096 $393.9936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention