EN
  • EN
  • DE

2SC1815M-GR

Part No 2SC1815M-GR
Manufacturer Foshan Blue Rocket Electronics Co.,Ltd.
Catalog Custom Parts (0 - A)
Description 50V 300mW 150mA 200@2mA6V 80MHz 100mV@100mA10mA NPN +150¡Í@(Tj) SOT-23 Bipolar Transistors - BJT ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152712-2SC1815M-GR
Categories Custom Parts
Manufacturer Foshan Blue Rocket Electronics Co.,Ltd.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1815M-GR CAD Model

Description

The 2SC1815M-GR is a silicon NPN epitaxial planar transistor manufactured by Foshan Blue Rocket Electronics Co., Ltd. It is designed for use in a variety of general-purpose amplification and switching applications. This transistor is known for its reliable performance and widespread use in audio amplifiers, signal processing circuits, and other electronic devices.

Applications:

  • Audio amplifiers (preamplifiers and power amplifiers)
  • Switching circuits
  • Signal processing circuits
  • Oscillators
  • General-purpose amplification

Features:

  • NPN Epitaxial Planar Transistor
  • High Collector Current (Ic = 150mA)
  • Low Collector Saturation Voltage
  • High Transition Frequency (fT = 80 MHz typical)
  • Excellent hFE Linearity

Benefits:

  • Provides reliable amplification in audio circuits due to its high hFE and low noise characteristics.
  • Enables efficient switching operations in various electronic circuits.
  • Suitable for a wide range of applications due to its versatile characteristics.
  • Ensures stable performance in diverse operating conditions.
  • Easy to integrate into existing circuit designs due to its common package and characteristics.

Additional Details:

The 2SC1815M-GR comes in a small signal plastic package, typically a TO-92. It has a collector-emitter voltage (Vceo) of 50V, a collector current (Ic) of 150mA, and a power dissipation (Pc) of 400mW. The current gain (hFE) typically ranges from 200 to 400, making it suitable for amplifying weak signals. The transition frequency (fT) of 80 MHz allows it to be used in high-frequency applications. It is commonly used in various electronic devices and educational kits because of its ease of use and reliable performance.

The 'GR' suffix usually indicates the gain group or hFE range of the transistor, offering specific performance characteristics within the broader 2SC1815 series. Always consult the datasheet for the exact specifications and operating conditions to ensure proper use and optimal performance in your specific application.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Crouse-Hinds
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
Need more? Email Us
GE Critical Power
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6,580+ $0.0076 $50.0080
13,890+ $0.0072 $100.0080
21,740+ $0.0069 $150.0060
31,250+ $0.0064 $200.0000
40,325+ $0.0062 $250.0150
50,850+ $0.0059 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,160 pieces
MOQ: 6580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess