EN
  • EN
  • DE

MAX8559EBAJJ+TGC1

Part No MAX8559EBAJJ+TGC1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706784-MAX8559EBAJJ+TGC1
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8559EBAJJ+TGC1 CAD Model

Description

Maxim Integrated MAX8559EBAJJ+TGC1 Voltage Regulator

The MAX8559EBAJJ+TGC1 is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications where voltage precision is critical.

With its compact form factor, the MAX8559EBAJJ+TGC1 comes in a space-saving, 10-pin µDFN (3mm x 3mm) package, which is highly suitable for space-constrained applications. The device operates over a wide input voltage range from 2.5V to 6.5V, allowing it to support various power sources, from single-cell Li-ion batteries to 5V power supplies.

One of the key features of the MAX8559EBAJJ+TGC1 is its ability to provide a fixed output voltage, which is factory preset from 1.525V to 3.3V in 25mV increments. This level of precision ensures that the connected components receive a stable voltage, which is crucial for maintaining performance and longevity. Additionally, the device boasts an impressive low dropout voltage, which enhances its efficiency by minimizing the difference between the input and output voltages, thereby reducing power loss.

The MAX8559EBAJJ+TGC1 also comes equipped with a variety of protective features. These include over-temperature protection, which safeguards the device from damage due to excessive heat, and short-circuit protection, which prevents damage from output overcurrent conditions. Furthermore, the regulator features a low supply current of only 90µA with no load and 110µA under full load, which makes it an energy-efficient choice for battery-powered devices.

Applications for the MAX8559EBAJJ+TGC1 are diverse and include portable electronics, wireless handsets, and GPS devices. Its high accuracy, low noise, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

Overall, the MAX8559EBAJJ+TGC1 from Maxim Integrated stands out as a top-tier voltage regulator solution that offers both performance and compactness, ideal for modern electronic applications where efficiency and space savings are paramount.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6909 $59.1815
85+ $1.3872 $117.9120
130+ $1.3444 $174.7720
180+ $1.3005 $234.0900
230+ $1.2578 $289.2940
310+ $1.1273 $349.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess