EN
  • EN
  • DE

SK23-13-F

Part No SK23-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190304-SK23-13-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK23-13-F CAD Model

Description

Introducing the Diodes Incorporated SK23-13-F Schottky Barrier Rectifier

The Diodes Incorporated SK23-13-F is a high-efficiency, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage drop and energy-saving characteristics. This rectifier is a perfect choice for power management in a wide array of electronic devices, from power supplies to portable gadgets, and in high-frequency systems such as switch-mode power supplies, converters, and freewheeling diodes.

Key Features:

  • Low Forward Voltage Drop: The SK23-13-F provides a low forward voltage drop, which enhances system efficiency and reduces thermal issues in operation, making it ideal for use in high-efficiency power supplies.
  • High Current Capability: With its ability to handle high currents, this rectifier can be used in applications that require robust current handling without compromising performance.
  • Surface-Mount Package: The device comes in an SMB (DO-214AA) package, which is suitable for automated assembly processes and helps in saving valuable board space.
  • High Reliability: Manufactured with the quality that Diodes Incorporated is known for, the SK23-13-F is built to provide reliable performance over a wide range of operating conditions.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring that it meets the environmental and safety standards required in most markets.

Applications:

The SK23-13-F is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Portable devices and battery charging circuits
  • LED lighting
  • Reverse polarity protection

Diodes Incorporated's commitment to quality and performance is evident in the SK23-13-F Schottky Barrier Rectifier. Its combination of low power loss, high efficiency, and space-saving design makes it an excellent choice for designers looking to optimize their power management solutions. Whether you're working on a new design or upgrading an existing one, the SK23-13-F offers the performance and reliability you need to ensure your product operates at its best.

For detailed specifications, application notes, and further information, please refer to the official Diodes Incorporated datasheet for the SK23-13-F.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4412 $61.3236
7+ $16.7729 $117.4103
11+ $16.2485 $178.7335
15+ $15.7242 $235.8630
19+ $15.1998 $288.7962
26+ $13.6278 $354.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess