Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Flex Power Modules
Series PKU 4000 (50W)
Packaging Tray
Part Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 4.2A
Power (Watts) 50 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature -45°C ~ 120°C (With Derating)
Efficiency 89.5%
Mounting Type Through Hole
Package / Case Sixteenth Brick
Size / Dimension 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm)
Supplier Device Package Sixteenth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number PKU451
Ultra Librarian 3D Model Ultra Librarian PKU4513PI CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 850mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Lowest to $7.5655
ECAD model for IRM-10-12
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 1500W / Enclosed AC DC Converters 1 Output 24V 85 ~ 265 VAC Input
Lowest to $843.1761
ECAD model for HWS1500-24
Rohm Semiconductor
AC/DC CONVERTER 15V 1W
Need more? Email Us
ECAD model for BP5041A15
Bel Power Solutions
AC/DC CONVERTER 12V 1133W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for SGP1200-12G
Cosel USA, Inc.
AC/DC CONVERTER 12V 50W
Lowest to $166.3893
ECAD model for TUNS50F12
TDK-Lambda Americas Inc.
Single output 5W ~ 15W AC-DC on-board type power supply | PWR SUP +/-12V 10W +/-0.45A
Need more? Email Us
ECAD model for KWD10-1212
Cosel USA, Inc.
AC-DC Power Supplies Open Frame/ Enclosed type | AC/DC CONVERTER 5V
Need more? Email Us
ECAD model for LFA300F-5-TY
Bel Power Solutions
AC/DC CONVERTER 12V 1050W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for SFP1050-12BG
Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 101W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for CFM101S120

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.6363 $91.6363
2+ $75.1887 $150.3774
3+ $72.8391 $218.5173
4+ $70.4894 $281.9576
5+ $68.1398 $340.6990
6+ $61.0908 $366.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention