EN
  • EN
  • DE

PCA9614DPZ

Part No PCA9614DPZ
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 2CH 10TSSOP  /  Buffer, ReDriver 2 Channel 400kHz 10-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Package Tape & Reel
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Delay Time 150ns
Capacitance - Input 7 pF
Voltage - Supply 2.3V ~ 3V, 3V ~ 5.5V
Current - Supply 16µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-TSSOP
Other Names 935298545431,568-PCA9614DPZDKR,568-PCA9614DPZTR,568-PCA9614DPZCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260960-PCA9614DPZ
Ultra Librarian 3D Model Ultra Librarian PCA9614DPZ CAD Model

Description

The NXP PCA9614DPZ is a robust, high-performance differential I²C-bus buffer that enhances the capabilities of the standard I²C communication protocol. Designed to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, the PCA9614DPZ allows for extended-range communication that is less susceptible to noise, making it ideal for challenging electrical environments.

Key Features

  • Hot-Swap Capability: This device supports hot swapping and voltage-level translation, which means it can be inserted into a live backplane without disrupting the communication bus.
  • Differential Signaling: The PCA9614DPZ utilizes differential signaling, which significantly improves noise immunity and allows for longer cable runs compared to single-ended solutions.
  • Enhanced Signal Integrity: The buffer is designed to maintain signal integrity in high-capacitance and high-noise environments, ensuring reliable communication between devices.
  • Extended Operating Range: It supports an extended voltage range from 2.3V to 5.5V, making it versatile for various applications and system designs.
  • Fail-Safe Function: The device has a built-in fail-safe function that prevents system lock-up and ensures the bus lines are not stuck in a low state.
  • Package: The PCA9614DPZ comes in a small TSSOP8 package, which is ideal for space-constrained applications.

Applications

The PCA9614DPZ is designed for use in a wide range of applications that require robust I²C communications. These include industrial control systems, telecommunications infrastructure, server and storage systems, and automotive networks where extended cable lengths and noise immunity are critical.

Technical Specifications

  • Two-channel bidirectional buffer for SDA and SCL lines with enable function
  • 400 kHz and 1 MHz I²C-bus operation (Fast-mode and Fast-mode Plus)
  • Pre-charged outputs for undriven bus lines
  • 8 kV HBM ESD protection on the bus pins
  • Operating temperature range from -40°C to +85°C

The NXP PCA9614DPZ differential I²C-bus buffer is a highly integrated solution that simplifies the design of complex communication systems, ensuring reliable data transfer even in the most demanding applications.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess