EN
  • EN
  • DE

IRM-10-12

Part No IRM-10-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 850mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr MEAN WELL USA Inc.
Series IRM-10 (10W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 12V
Current - Output (Max) 850mA
Power (Watts) 10 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 82%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm)
Approval Agency CB, CE, cURus, EAC, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number IRM-10
Other Names 1866-3028,IRM-10-12
Standard Package 270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1237773-IRM-10-12
Ultra Librarian 3D Model Ultra Librarian IRM-10-12 CAD Model

Description

IRM-10-12 from Mean Well Enterprises Co., Ltd. is a board mount AC DC converter used in embedded power designs that need compact offline power conversion directly on the PCB. Components in this category are commonly selected for industrial controls, instrumentation, factory automation interfaces, smart appliances, telecom support circuits, and other space-conscious systems where simplified assembly and reliable internal power distribution are important. Engineers often consider this type of solution when they want to reduce external wiring complexity and streamline power architecture in end equipment. For sourcing and design planning, the lifecycle status for IRM-10-12 is currently information not available, so teams should confirm ongoing production status with Mean Well or an authorized distributor before locking it into long-life programs. RoHS compliance information is also not available in the provided data and should be verified against the latest manufacturer datasheet, declaration, or compliance certificate before procurement or regulatory submission.

You May Also Be Interested in

Traco Power
AC/DC CONVERTER 12V 40W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V 10W
Lowest to $62.3454
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 7W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 15W
Lowest to $8.3095
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 2W
Need more? Email Us
XP Power
AC/DC CONVERTER 12V 40W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 12V 5W
Lowest to $17.9163

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1256 $57.0048
18+ $5.8467 $105.2406
27+ $5.6640 $152.9280
37+ $5.4813 $202.8081
48+ $5.2985 $254.3280
64+ $4.7504 $304.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,509 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess