EN
  • EN
  • DE

LFA300F-5-TY

Part No LFA300F-5-TY
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC-DC Power Supplies Open Frame/ Enclosed type | AC/DC CONVERTER 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Cosel USA, Inc.
Type Open Frame
Parts Input Voltage (V) 85 ~ 264 VAC
Voltage - Output 1 5V
Current - Output (Maximum) 40A
Applications ITE (Commercial)
Voltage - Isolation 3kV
Efficiency 82.5%
Temperature Range - Operating -10°C ~ 70°C
Mounting Style Chassis Mount
Parts Dimension 8.74" L x 3.74" W x 2.07" H (222.0mm x 95.0mm x 52.6mm)
Minimum Load Required No
Approvals CE, cURus, TUV
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1196187-LFA300F-5-TY
Manufacturer Homepage www.rsg-electronic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFA300F-5-TY CAD Model

Description

The Cosel USA, Inc. electronic component (product) is a high-quality product that is designed to meet the demands of various applications, particularly those in the ITE (Commercial) category.

  • Product: Cosel USA, Inc. electronic component
  • Category: ITE (Commercial)
  • Type: Open-frame
  • Mounting: Chassis mounting
  • Approvals: CE, cURus, TUV
  • Voltage Isolation: 3kV
  • Efficiency: 82.5%
  • Maximum Output Current: 40A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess