Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series PKB4000D (200W)
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Current - Output (Max) 40A
Power (Watts) 132 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output, Baseplate, Heat Sink, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 91%
Mounting Type Through Hole
Package / Case Eighth Brick
Dimension 2.30" L x 0.89" W x 0.52" H (58.4mm x 22.7mm x 13.2mm)
Supplier Device Package Eighth Brick
Approval Agency cURus, IEC, UL
Standard Number 62368-1
Base Product Number PKB411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-PKB4111DPIHS
Standard Package 25
Win Source Part Number 1179473-PKB4111DPIHS
Ultra Librarian 3D Model Ultra Librarian PKB4111DPIHS CAD Model

Description

The PKB4111DPIHS is an isolated module type DC DC converter with an adjustable output, baseplate, heat sink, remote on/off, and remote sense features.

  • Power Output: 132W
  • Voltage Isolation: 1.5kV
  • Current Output: 40A
  • Efficiency: 91%
  • Package/Case: Eighth Brick
  • Supplier Device Package: Eighth Brick
  • Temperature Range: -40°C to 125°C (with derating)
  • Dimension: 2.30" L x 0.89" W x 0.52" H (58.4mm x 22.7mm x 13.2mm)
  • Manufacturer: Flex Power Modules
  • Approvals: cURus, IEC, and UL

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 18W
Lowest to $15.3076
ECAD model for AXH005A0X
Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Need more? Email Us
ECAD model for CRR1S0505SC
Bel Power Solutions
REGULATOR SWITCHING 36V 3A
Need more? Email Us
ECAD model for PSB363-9LIR
CUI Inc.
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM1-S12-S5-S
AIMTEC
DC DC CONVERTER 2X24V 1W
Need more? Email Us
ECAD model for AM1P-242424DZ
Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT
Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to $36.8836
ECAD model for DCV010505P-U/700
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention