EN
  • EN
  • DE
  • IT

BMR4672010/001B

Part No BMR4672010/001B
Manufacturer Flex Power Modules
Catalog Custom Parts (B - D)
Description Module DC-DC 1-OUT 0.6V to 1.8V 120A 216W Thru-Hole 26-Pin SIP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184663-BMR4672010/001B
Categories Custom Parts
Manufacturer Flex Power Modules
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BMR4672010/001B CAD Model

Description

The BMR4672010/001B is a high-efficiency, digital Point-of-Load (PoL) DC-DC power converter from Flex Power Modules. It is designed to provide a regulated voltage to power various electronic components, especially in space-constrained applications. This module is part of the BMR467 series and offers advanced digital control features for optimizing performance and monitoring critical parameters.

Applications:

  • Data centers and server applications.
  • Telecommunications equipment.
  • Networking devices.
  • Industrial automation systems.
  • Point-of-Load (PoL) power conversion in distributed power architectures.

Features:

  • Digital Control: Enables precise voltage regulation and advanced monitoring capabilities.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Wide Input Voltage Range: Operates over a broad input voltage range, providing flexibility in various applications.
  • Programmable Output Voltage: Allows for customized voltage settings to meet specific requirements.
  • Over-Temperature Protection (OTP): Protects the module from overheating, ensuring reliable operation.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overload conditions.

Benefits:

  • Optimized Performance: Digital control enables fine-tuning of performance parameters for maximum efficiency.
  • Reduced Energy Consumption: High efficiency minimizes power losses, reducing overall energy consumption.
  • Flexible Configuration: Programmable output voltage allows for customization to meet specific application needs.
  • Enhanced Reliability: Built-in protection features ensure stable and reliable operation.
  • Simplified Design: Compact size and integrated features simplify system design and integration.

Additional Details:

The BMR4672010/001B module typically operates with an input voltage range of 4.5V to 14V and provides a regulated output voltage that can be adjusted through its digital interface. It offers excellent transient response and load regulation, ensuring stable power delivery to critical components. The module incorporates various protection features, including over-temperature protection (OTP), over-current protection (OCP), and short-circuit protection (SCP), to prevent damage and ensure reliable operation. It is commonly used in data centers, telecommunications equipment, and industrial automation systems where efficient and reliable power conversion is essential.

You May Also Be Interested in

UTC
Lowest to $0.3269
Murata Electronics North America
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Chilisin
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess