EN
  • EN
  • DE
  • IT

5962-85131023A

Part No 5962-85131023A
Manufacturer Intersil
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Dual 8: 1 28-Pin CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CLCC
RoHS Compliant
Win Source Part Number 1205900-5962-85131023A
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-85131023A CAD Model

Description

The Intersil 5962-85131023A is a high-reliability logic device, specifically a signal switch, multiplexer, or decoder, designed for military and aerospace applications. These applications demand robust performance, extended temperature ranges, and adherence to stringent quality standards. This part conforms to military specifications and undergoes rigorous testing to ensure reliability in harsh environments.

Applications

  • Military communication systems
  • Aerospace control systems
  • Avionics
  • High-reliability instrumentation
  • Satellite systems

Features

  • Qualified to military standards (MIL-STD)
  • Extended temperature range operation
  • High noise immunity
  • Low power consumption
  • Specific logic function (signal switch, multiplexer, or decoder)
  • Radiation tolerance (if applicable, depends on specific variant)

Benefits

  • Reliable operation in extreme environments
  • Guaranteed performance over a wide temperature range
  • Suitable for critical applications where failure is not an option
  • Meets stringent military and aerospace requirements
  • Ensures signal integrity in demanding systems

Due to the sensitive nature of military-grade components, detailed specifications are often restricted. However, key parameters such as the logic function (switch, multiplexer, or decoder type), number of channels, and propagation delay can usually be found in the datasheet. This device is typically packaged in a ceramic or hermetic package to ensure long-term reliability and protection from environmental factors. Intersil, now part of Renesas, is a well-respected manufacturer of high-reliability integrated circuits.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess