EN
  • EN
  • DE
  • IT

MAX6064AEUR+T

Part No MAX6064AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 4.296 V ~ 12.6 V
Operating Supply Current 125μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704958-MAX6064AEUR+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6064
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6064AEUR+T CAD Model

Description

Maxim Integrated MAX6064AEUR+T Precision Voltage Reference

The MAX6064AEUR+T is a high-quality precision voltage reference component from Maxim Integrated, designed to offer a reliable and stable voltage reference for various applications. This device is particularly suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where a stable reference voltage is crucial for accurate measurements and operations.

With an output voltage of 4.096V, the MAX6064AEUR+T provides a commonly used reference level that is compatible with a wide range of electronic systems. This voltage level is particularly beneficial for systems that operate on a 5V supply, as it allows for a comfortable margin within the supply range. The component is characterized by its low dropout voltage, making it an excellent choice for systems with a limited power supply voltage range.

The MAX6064AEUR+T boasts an impressive initial accuracy, ensuring that the output voltage is precise right out of the box. This level of accuracy is maintained over the entire operating temperature range, thanks to the device's excellent temperature coefficient. This makes the component suitable for use in environments with varying temperatures, without the need for constant recalibration.

In terms of long-term stability, the MAX6064AEUR+T excels, providing users with the assurance that the voltage reference will remain consistent over time. This is critical for applications that require prolonged periods of operation without significant drift in reference voltage.

The device comes in a small, surface-mount SOT-23 package, making it ideal for space-constrained applications. The MAX6064AEUR+T also features a low supply current, which helps to minimize power consumption in battery-powered devices, extending their operational lifespan.

Overall, the Maxim Integrated MAX6064AEUR+T is a robust, precise, and reliable voltage reference that meets the needs of demanding electronic systems. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their precision electronics.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8118 $54.6826
16+ $6.4097 $102.5552
25+ $6.2094 $155.2350
34+ $6.0091 $204.3094
44+ $5.8088 $255.5872
58+ $5.2079 $302.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess