EN
  • EN
  • DE

QBT-1/4-5/32-U

Part No QBT-1/4-5/32-U
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description PUSH-IN T-FITTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Mfr Festo Corporation
Series QB
Package Bulk
Product Status Active
Type T-Fitting
Connection Method Push-In to Threaded
For Use With/Related Products 5/32" OD Tubing
Operating Pressure -14 ~ 145 PSI (-1 ~ 10 bar)
Temperature Range - Operating 0°C ~ 60°C
Thread Size NPT1/4-18
Mounting Type Free Hanging (In-Line)
Material Polybutylene Terephthalate (PBT)
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 7412.20.0035
Win Source Part Number 1097693-QBT-1/4-5/32-U
Ultra Librarian 3D Model Ultra Librarian QBT-1/4-5/32-U CAD Model

Description

Introducing the Festo Corporation 1097693-QBT-1/4-5/32-U electronic component.

  • Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
  • Series: QB series
  • Type: T-fitting
  • Color and Features: Not specified
  • Packaging: Bulk
  • Standard Package: 10 pieces
  • Material: Polybutylene Terephthalate (PBT)
  • Operating Pressure: -14 to 145 PSI (-1 to 10 bar)
  • Connection Method: Push-in to threaded
  • Thread Size: NPT1/4-18
  • Mounting: Free hanging (in-line)
  • Temperature Range: 0°C to 60°C
  • Alternative parts: Not available
  • ECCN: EAR99
  • MSL Level: Not applicable
  • HTSUS: 7412.20.0035
  • Manufacturer Status: Active and available

You May Also Be Interested in

Belimo
CCV, 3-WAY, SS TRIM, 3/4", CV 14
Lowest to $0.2125
Festo Corporation
ONE-WAY FLOW CONTROL VALVE / One-Way Flow Restrictor, Adjustable Sub-Base Mount
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/2", CV
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Honeywell
ACTUATOR DIRECT COUPLED VALVE TY
Need more? Email Us
Elesa USA Corporation
TCD., OIL PLUGS, OIL FILL PLUGS
Need more? Email Us
Festo Corporation
STANDARDS-BASED CYLINDER
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess