EN
  • EN
  • DE

ADN-80-80-A-PPS-A

Part No ADN-80-80-A-PPS-A
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description COMPACT CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1039328-ADN-80-80-A-PPS-A
Ultra Librarian 3D Model Ultra Librarian ADN-80-80-A-PPS-A CAD Model

Description

The ADN-80-80-A-PPS-A Actuator/Cylinder is a pneumatic component used in industrial automation and controls.

  • Function: designed to provide precise and reliable movement in pneumatic systems
  • Series: part of the Festo Corporation series, ensuring compatibility with other products in the same series
  • Packaging: comes in a bulk package, with one piece included
  • Manufacturer: Manufactured by Festo Corporation, a reputable company in the industry
  • Status: active product in the market

You May Also Be Interested in

Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 2", CV 57
Lowest to $0.0878
Festo Corporation
ONE-WAY FLOW CONTROL VALVE
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3", CV 170
Lowest to $0.1686
Essentra Components
DAMPER ROTARY SNAP IN BLK
Need more? Email Us
Festo Corporation
STANDARDS-BASED CYLINDER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
SHOCK ABSORBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess