EN
  • EN
  • DE

ADVU-63-15-A-P-A

Part No ADVU-63-15-A-P-A
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description COMPACT CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1144341-ADVU-63-15-A-P-A
Ultra Librarian 3D Model Ultra Librarian ADVU-63-15-A-P-A CAD Model

Description

The Festo Corporation introduces the 1144341-ADVU-63-15-A-P-A electronic component, an active product in the industrial automation and controls category, specifically for pneumatics and hydraulics applications.

  • Application: Industrial Automation and Controls, Pneumatics and Hydraulics
  • Package: Bulk
  • Standard Package: 1 Piece
  • Manufacturer: Festo Corporation

You May Also Be Interested in

Festo Corporation
STANDARDS-BASED CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/2", CV
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 1/2", CV 1.
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 1-1/2", CV
Lowest to $0.0809
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
ONE-WAY FLOW CONTROL VALVE / One-Way Flow Restrictor, Adjustable Sub-Base Mount
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess