The CBW201209U600T is a multilayer chip bead inductor manufactured by Fenghua Electronics. It is designed for noise suppression in various electronic circuits, particularly in power lines and signal lines. This component effectively filters out unwanted high-frequency noise, ensuring the stable and reliable operation of electronic devices. Its compact size and robust construction make it suitable for a wide range of applications.
Applications
- Power supply lines in electronic devices.
- Signal lines in communication equipment.
- Noise filtering in audio and video equipment.
- EMI suppression in automotive electronics.
- Decoupling in digital circuits.
Features
- Multilayer chip bead inductor.
- Compact size (2012 package).
- High impedance at high frequencies.
- Low DC resistance.
- Excellent noise suppression characteristics.
- RoHS compliant.
Benefits
- Effectively suppresses high-frequency noise.
- Improves the stability and reliability of electronic circuits.
- Reduces EMI (Electromagnetic Interference).
- Saves board space due to its small size.
- Easy to mount using surface mount technology (SMT).
Technical Specifications
The CBW201209U600T typically features an impedance of 600 ohms at 100 MHz. It has a DC resistance of less than 0.3 ohms, allowing for minimal power loss. The rated current is around 200mA. Operating temperature ranges from -55°C to +125°C. The component is constructed using a ferrite core and is available in a standard 2012 package size (2.0 x 1.2 x 0.9 mm). It is designed for reflow soldering processes common in SMT assembly.