The Fenghua Electronics CBG321609U102T is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. This capacitor offers a compact form factor, stable performance, and high reliability. It is commonly used for decoupling, bypassing, and filtering in various electronic devices where space is a constraint.
Applications:
- Decoupling in power supplies
- Bypassing high-frequency signals
- Filtering in signal processing circuits
- Consumer electronics
- Industrial control systems
Features:
- Small size: 3216 (1206) package
- High capacitance stability
- Low equivalent series resistance (ESR)
- High reliability
- RoHS compliant
- Operating temperature range from -55°C to +125°C
Benefits:
- Reduces noise and improves signal integrity in electronic circuits
- Provides stable performance over a wide temperature range
- Minimizes power losses due to low ESR
- Offers long-term reliability in demanding applications
- Complies with environmental regulations
- Saves board space due to compact package size
Additional Details:
The CBG321609U102T features a ceramic dielectric material that provides excellent electrical characteristics and stability. The 3216 (1206) package allows for efficient use of space on printed circuit boards (PCBs). This capacitor is designed to withstand reflow soldering processes and provides excellent resistance to mechanical stress. It is suitable for use in applications such as mobile phones, laptops, and other compact electronic devices. The capacitor is available in various capacitance values and voltage ratings to meet different circuit requirements. Fenghua capacitors are known for their consistent quality and performance. Key specifications include a capacitance of 1000pF (1nF), a voltage rating of 50V, and a tolerance of ±10%.