EN
  • EN
  • DE

UA79M05AUC

Part No UA79M05AUC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101910-UA79M05AUC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA79M05AUC CAD Model

Description

The UA79M05AUC is a negative voltage regulator manufactured by Fairchild/ON Semiconductor. It's designed to provide a fixed -5V output, commonly used in various electronic circuits requiring a negative supply rail. This medium current regulator includes features like short-circuit protection, thermal overload protection, and safe-area compensation, ensuring robustness and reliability in demanding applications.

Applications:

  • Operational Amplifier Power Supplies: Provides a negative voltage rail for op-amps and other analog circuits.
  • Data Acquisition Systems: Used in ADC and DAC circuits requiring dual-rail power supplies.
  • Instrumentation Circuits: Supplies regulated negative voltage for sensitive measurement equipment.
  • Bipolar Logic Circuits: Powers circuits using bipolar transistors that require a negative supply.
  • Custom Power Supplies: Part of creating custom power solutions in electronic projects.

Features:

  • Fixed -5V Output: Delivers a stable and precise -5V regulated output.
  • Internal Thermal Overload Protection: Shuts down the regulator when its temperature exceeds safe limits.
  • Short Circuit Protection: Limits the output current to prevent damage during short circuit conditions.
  • Safe Area Compensation: Controls the output transistor's operating region to prevent secondary breakdown.
  • Three-Terminal Package: Easy to integrate with only input, output, and ground connections.

Benefits:

  • Stable Negative Voltage: Ensures a consistent and reliable negative voltage supply for critical circuits.
  • Robust Protection Features: Safeguards the regulator and connected components from potential damage.
  • Simplified Circuit Design: Reduces complexity in power supply design with minimal external parts needed.
  • Cost-Effective Solution: Provides a simple and affordable method for negative voltage regulation.
  • Ease of Use: Enables quick integration into projects, saving development time.

The UA79M05AUC typically comes in a TO-220 package. Its input voltage range typically spans from -7V to -25V. It's designed to deliver output currents up to 500mA. For stable operation and optimal transient response, it's recommended to include input and output bypass capacitors (e.g., 0.33µF at the input and 0.1µF at the output) placed close to the regulator terminals. Heatsinking may be necessary, depending on the input-output voltage differential and the output current, to keep the regulator within its operating temperature limits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess