EN
  • EN
  • DE

AOD442L

Part No AOD442L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045126-AOD442L
Categories OEM Parts(A-B)
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AOD442L CAD Model

Description

The AOD442L is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. This MOSFET is designed for applications requiring efficient power switching, low on-resistance, and fast switching speeds.

Applications:

  • DC-DC Converters: Used in synchronous rectification to improve efficiency and reduce power loss.
  • Load Switching: Efficiently controls power delivery to various loads in electronic systems.
  • Power Management in Portable Devices: Suitable for battery management systems in laptops, tablets, and smartphones.
  • Motor Control: Used in low-voltage motor control applications for robotics and automation.
  • LED Lighting: Can be implemented in LED driver circuits for efficient power delivery and brightness control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • High Current Capability: Capable of handling significant drain current.
  • Fast Switching Speed: Reduces switching losses, enhancing system performance.
  • Avalanche Rated: Provides robustness and reliability under transient conditions.
  • Logic Level Gate Drive: Compatible with logic-level signals, simplifying circuit design.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation and increases energy efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, enhancing reliability.
  • Simplified Thermal Management: Minimizing heat allows for simpler and more cost-effective cooling solutions.
  • Compact Design: Suitable for applications where space is limited.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.

Additional Details:

The AOD442L typically comes in a TO-252 package. Key specifications include a drain-source voltage (VDS) of 30V, continuous drain current (ID) of up to 30A (depending on operating conditions), and a gate-source voltage (VGS) of ±20V. Its operating junction temperature ranges from -55°C to +150°C. This MOSFET meets industry standards for performance and reliability, ensuring suitability for a wide array of power management applications.

Its design focuses on minimizing conduction and switching losses, making it a suitable choice for applications where efficiency is paramount. The logic-level gate drive simplifies integration with microcontrollers and other control circuits, reducing the need for external driver components. The avalanche rating further enhances its robustness, providing protection against voltage transients and ensuring reliable operation in demanding environments.

You May Also Be Interested in

Kemet
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Toko America Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess