EN
  • EN
  • DE

UA710HC

Part No UA710HC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Description IC Monolithic High-Speed Differential Comparator 14V 150mW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031351-UA710HC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA710HC CAD Model

Description

The UA710HC is a high-speed operational amplifier manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring wide bandwidth, high slew rate, and fast settling time. This amplifier is suitable for use in high-speed data acquisition systems, video amplifiers, and other applications where fast signal processing is essential.

Applications:

  • High-speed data acquisition
  • Video amplifiers
  • Pulse amplifiers
  • Comparator circuits
  • Instrumentation amplifiers

Features:

  • High slew rate (25 V/μs)
  • Wide bandwidth (60 MHz)
  • Fast settling time (200 ns)
  • Low input offset voltage (2 mV)
  • Short-circuit protection
  • Internal frequency compensation

Benefits:

  • Accurate amplification of high-frequency signals
  • Fast response to input changes
  • Minimal signal distortion
  • Protection against short-circuit conditions
  • Simplified circuit design

The UA710HC provides excellent performance in high-speed applications. Its high slew rate and wide bandwidth ensure accurate amplification of rapidly changing signals. The fast settling time minimizes signal distortion and allows for precise signal processing. The low input offset voltage contributes to improved accuracy. The built-in short-circuit protection safeguards the amplifier from damage in the event of a short-circuit condition. The UA710HC's internal frequency compensation simplifies circuit design and ensures stable operation. This amplifier is a reliable and cost-effective solution for demanding high-speed applications.

Technical Specifications (Typical):

  • Supply Voltage: ±15 V
  • Slew Rate: 25 V/μs
  • Bandwidth: 60 MHz
  • Settling Time: 200 ns
  • Input Offset Voltage: 2 mV
  • Operating Temperature Range: 0°C to +70°C
  • Package: DIP-8

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess