EN
  • EN
  • DE

UA78M05HMQB

Part No UA78M05HMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description IC 5V FIXED POSITIVE REGULATOR metal can
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216424-UA78M05HMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA78M05HMQB CAD Model

Description

The UA78M05HMQB is a 500mA positive voltage regulator. The 'UA' prefix generally indicates a Texas Instruments (TI) part, but this part number is now commonly associated with Fairchild/ON Semiconductor. It's designed to provide a stable +5V output voltage with a current capability of up to 500mA.

Applications

  • Power supplies for logic circuits.
  • Voltage regulation in automotive systems.
  • Battery chargers.
  • Linear regulators for microcontrollers.
  • Instrumentation and control circuits.

Features

  • Output voltage: +5V.
  • Output current: Up to 500mA.
  • Internal short-circuit current limiting.
  • Thermal overload protection.
  • Safe-area compensation.
  • TO-220 package.

Benefits

  • Stable +5V output voltage.
  • Protection against short circuits and overloads.
  • Simplified power supply design.
  • High reliability.
  • Cost-effective voltage regulation.

Technical Specifications

The UA78M05HMQB is a three-terminal positive voltage regulator housed in a TO-220 package. It requires a minimum input voltage of approximately 7V to maintain a stable +5V output. The regulator includes internal short-circuit current limiting and thermal overload protection to prevent damage in case of faults. Safe-area compensation ensures that the regulator operates within its safe operating area, preventing overheating and failure.

The TO-220 package allows for efficient heat dissipation, enabling the regulator to deliver up to 500mA of output current. The UA78M05HMQB is a popular choice for a wide range of applications where a stable +5V supply is required.

The 'MQB' suffix indicates specific quality and testing standards, potentially related to automotive or high-reliability applications. Consult the manufacturer's datasheet for detailed specifications and application information.

You May Also Be Interested in

Zilog
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess