EN
  • EN
  • DE

K4AAG085WA-BIWE

Part No K4AAG085WA-BIWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940465-K4AAG085WA-BIWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG085WA-BIWE CAD Model

Description

The Samsung K4AAG085WA-BIWE is a high-performance 8Gb (Gigabit) DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component designed for use in various computing applications. It delivers a combination of high speed, low power consumption, and reliability, making it suitable for demanding environments.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • High-End Gaming PCs

Features:

  • DDR4 SDRAM technology
  • 8Gb Memory Density
  • High-Speed Data Transfer Rates
  • Low Voltage Operation
  • x8 Organization
  • On-Die Termination (ODT)

Benefits:

  • Improved System Performance: High data transfer rates enable faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Reduced Power Consumption: Lower voltage operation leads to reduced power consumption, extending battery life in portable devices and lowering energy costs in server environments.
  • Increased Memory Bandwidth: DDR4 architecture provides significantly higher memory bandwidth compared to previous generations, leading to improved data throughput.
  • Enhanced Signal Integrity: On-Die Termination (ODT) minimizes signal reflections and improves signal quality, resulting in more stable and reliable operation.
  • Optimized for Modern Computing: Designed specifically for modern computing applications, offering a balance of performance, power efficiency, and reliability.

Additional Details:

The K4AAG085WA-BIWE is built using advanced process technology to achieve high performance and low power consumption. It's designed to comply with JEDEC standards for DDR4 SDRAM, ensuring compatibility with a wide range of systems. The x8 organization allows for efficient data transfer and improved memory bandwidth. The on-die termination (ODT) feature helps to maintain signal integrity and reduce signal reflections, leading to more reliable operation at high speeds. This memory component is essential for achieving optimal performance in demanding applications such as gaming, video editing, and scientific computing. It supports a variety of operating frequencies and timings to provide flexibility in system design.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess