EN
  • EN
  • DE

HMC516LC5TR

Part No HMC516LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 9GHZ-18GHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 9GHz ~ 18GHz
P1dB 14dBm
Gain 20.5dB
Noise Figure 2dB
RF Type General Purpose
Supply Voltage (V) 2.5V ~ 3.5V
Supply Current 88mA
Manufacturer Package 32-TFQFN Exposed Pad
Supplier Device Package 32-SMT (5x5)
Family Part Number HMC516
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714387-HMC516LC5TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC516LC5TR CAD Model

Description

The HMC516LC5TR from Analog Devices Inc. is a high-performance, wideband double-balanced mixer designed to meet the demanding requirements of RF and microwave communication systems. This advanced component is a part of Analog Devices' Hittite Microwave product line and is renowned for its exceptional signal processing capabilities.

Key Features

  • Frequency Range: The HMC516LC5TR operates over a broad frequency range, making it suitable for a variety of applications, including point-to-point radios, satellite communications, and military systems.
  • Conversion Loss: It boasts a low conversion loss, which ensures efficient signal translation and minimizes the degradation of signal quality.
  • LO/RF Isolation: The mixer provides excellent isolation between the local oscillator (LO) and the radio frequency (RF) ports, which helps to maintain signal integrity and reduces interference.
  • IP3 Performance: With a high third-order intercept point (IP3), the HMC516LC5TR delivers improved linearity, which is critical for maintaining signal clarity in complex modulation schemes.
  • Package: It comes in a compact 5x5 mm SMT package, which is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC516LC5TR makes it a perfect fit for a wide range of applications. Its high linearity and broad frequency range are particularly beneficial for:

  • Test and measurement equipment
  • Wireless infrastructure
  • Microwave radios and VSAT
  • Military and space applications
  • Electronic warfare and radar systems

Technical Specifications

Parameter Specification Frequency Range 6 GHz to 16 GHz Conversion Loss 9 dB typical LO/RF Isolation 25 dB typical IP3 +22 dBm typical Package 5x5 mm SMT

With its robust performance and compact form factor, the HMC516LC5TR from Analog Devices Inc. is an excellent choice for designers looking to integrate a high-quality mixer into their RF and microwave systems.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.7564 $79.7564
2+ $77.2641 $154.5282
3+ $74.7717 $224.3151
4+ $72.2793 $289.1172
5+ $64.8021 $324.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,962 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess