EN
  • EN
  • DE

UA7812UC

Part No UA7812UC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101900-UA7812UC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA7812UC CAD Model

Description

The UA7812UC is a fixed positive voltage regulator from the UA78 series, manufactured by Fairchild/ON Semiconductor. This three-terminal regulator is designed to provide a stable and reliable 12V output voltage, making it suitable for a wide range of electronic applications. It offers internal current limiting, thermal shutdown, and safe-area compensation, making it robust against overloads and short circuits.

Applications:

  • Power supplies for electronic devices: Used in creating regulated 12V power supplies for various electronic projects and consumer products.
  • On-card regulation: Provides localized voltage regulation for specific circuit sections, improving noise immunity and performance.
  • Battery chargers: Can be incorporated into battery charging circuits to provide a regulated charging voltage.
  • Microcontroller power: Supplies stable voltage to microcontrollers and other digital logic circuits that require 12V.
  • Linear regulation stages: Used as part of a larger power supply system to improve voltage stability.

Features:

  • Fixed 12V Output: Provides a precise and stable 12V output voltage.
  • Internal Thermal Overload Protection: Automatically shuts down the regulator if the junction temperature exceeds safe limits, preventing damage.
  • Short-Circuit Current Limiting: Limits the output current to prevent damage from short circuits.
  • Safe-Area Compensation: Reduces the output current as the voltage increases, protecting the regulator from overheating.
  • Three-Terminal Regulator: Simple to use with only three connections (input, output, and ground).

Benefits:

  • Reliable Voltage Regulation: Ensures a stable voltage supply, preventing erratic circuit behavior.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to overcurrent or overheating.
  • Simplified Circuit Design: Requires minimal external components, making circuit design easier.
  • Cost-Effective: Provides a simple and inexpensive solution for voltage regulation.
  • Easy to Use: Can be easily integrated into various electronic projects with minimal effort.

The UA7812UC is commonly available in TO-220 package. It is a positive voltage regulator. It requires a voltage slightly above 12V on its input pin to regulate to a stable 12V output. The maximum input voltage is typically 35V. The output current capability depends on the heatsinking provided, and it can typically deliver up to 1A. Proper heatsinking is recommended when operating at high current and voltage differentials to prevent overheating. Bypass capacitors are recommended on both the input and output pins for improved stability and transient response.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess