EN
  • EN
  • DE

UA7808KC

Part No UA7808KC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101899-UA7808KC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA7808KC CAD Model

Description

The UA7808KC is a fixed positive voltage regulator from the UA78 series, manufactured by Fairchild/ON Semiconductor. This three-terminal regulator is designed to provide a stable and reliable 8V output voltage, making it suitable for a wide range of electronic applications. It offers current limiting, thermal shutdown, and safe-area compensation, making it robust against overloads and short circuits.

Applications:

  • Power supplies for small electronic devices: Used in creating regulated 8V power supplies for various electronic projects and consumer products.
  • On-card regulation: Provides localized voltage regulation for specific circuit sections, improving noise immunity and performance.
  • Battery chargers: Can be incorporated into battery charging circuits to provide a regulated charging voltage.
  • Microcontroller power: Supplies stable voltage to microcontrollers and other digital logic circuits.
  • Linear regulation stages: Used as part of a larger power supply system to improve voltage stability.

Features:

  • Fixed 8V Output: Provides a precise and stable 8V output voltage.
  • Internal Thermal Overload Protection: Automatically shuts down the regulator if the junction temperature exceeds safe limits, preventing damage.
  • Short-Circuit Current Limiting: Limits the output current to prevent damage from short circuits.
  • Safe-Area Compensation: Reduces the output current as the voltage increases, protecting the regulator from overheating.
  • Three-Terminal Regulator: Simple to use with only three connections (input, output, and ground).

Benefits:

  • Reliable Voltage Regulation: Ensures a stable voltage supply, preventing erratic circuit behavior.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to overcurrent or overheating.
  • Simplified Circuit Design: Requires minimal external components, making circuit design easier.
  • Cost-Effective: Provides a simple and inexpensive solution for voltage regulation.
  • Easy to Use: Can be easily integrated into various electronic projects with minimal effort.

The UA7808KC is commonly available in TO-220 package. It is a positive voltage regulator. It requires a voltage slightly above 8V on its input pin to regulate to a stable 8V output. The maximum input voltage is typically 35V. The output current capability depends on the heatsinking provided, and it can typically deliver up to 1A. Proper heatsinking is recommended when operating at high current and voltage differentials to prevent overheating. Bypass capacitors are recommended on both the input and output pins for improved stability and transient response.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess