EN
  • EN
  • DE

LXCL-PWM3

Part No LXCL-PWM3
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993403-LXCL-PWM3
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXCL-PWM3 CAD Model

Description

The LXCL-PWM3 is a constant current buck LED driver manufactured by Lumileds. This driver is designed to provide a stable and efficient current source for driving high-power LEDs, ensuring optimal performance and long lifespan. It is commonly used in applications requiring precise control over LED brightness and color.

Applications:

  • General Lighting: Used in LED bulbs, downlights, and other general lighting applications to provide consistent and efficient light output.
  • Architectural Lighting: Integrated into architectural lighting fixtures to create dynamic and energy-efficient lighting designs.
  • Automotive Lighting: Employed in automotive headlights, taillights, and interior lighting systems.
  • Signage and Display Lighting: Used in LED signs and displays to provide bright and uniform illumination.
  • Industrial Lighting: Incorporated into industrial lighting fixtures for warehouses, factories, and other industrial environments.

Features:

  • Constant Current Output: Provides a stable current to the LED, ensuring consistent brightness and color.
  • Pulse Width Modulation (PWM) Dimming: Allows for precise control over LED brightness using PWM signals.
  • High Efficiency: Minimizes power losses and improves overall energy efficiency.
  • Over-Temperature Protection: Protects the LED and driver from damage due to overheating.
  • Open and Short Circuit Protection: Prevents damage to the driver and LED in the event of open or short circuit conditions.

Benefits:

  • Optimized LED Performance: Ensures optimal brightness, color, and lifespan of the LED.
  • Energy Efficiency: Reduces power consumption and lowers energy costs.
  • Precise Dimming Control: Allows for accurate control over LED brightness for various lighting applications.
  • Improved System Reliability: Protects the LED and driver from damage, enhancing system reliability.
  • Simplified Design: Easy to integrate into existing lighting designs, reducing design time and complexity.

Technical Specifications:

  • Input Voltage: Varies depending on the specific model
  • Output Current: Varies depending on the specific model
  • PWM Dimming Frequency: Varies depending on the specific model
  • Operating Temperature: -40°C to +85°C
  • Package: Surface Mount Device (SMD) or Through-Hole

The LXCL-PWM3 LED driver is a reliable and efficient solution for driving high-power LEDs in a variety of lighting applications. Its constant current output, PWM dimming control, and protection features make it an ideal choice for designers seeking to optimize LED performance and energy efficiency.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0405
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess