EN
  • EN
  • DE

GKT101-0002

Part No GKT101-0002
Manufacturer Crouse-Hinds
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068027-GKT101-0002
Categories OEM Parts(F-I)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GKT101-0002 CAD Model

Description

The Crouse-Hinds GKT101-0002 is a conduit outlet box designed for use in hazardous locations. This explosionproof and dust-ignitionproof enclosure provides a safe and reliable method for housing electrical connections and components in environments where flammable gases, vapors, or dust are present. It is commonly used in industrial settings such as chemical plants, refineries, and mining operations.

Applications

  • Chemical Plants
  • Refineries
  • Mining Operations
  • Offshore Platforms
  • Grain Elevators
  • Wastewater Treatment Plants

Features

  • Explosionproof: Designed to contain explosions within the enclosure and prevent ignition of surrounding flammable atmospheres.
  • Dust-Ignitionproof: Prevents the ingress of dust and ignition of accumulated dust layers.
  • Material: Constructed from durable cast aluminum alloy for corrosion resistance and mechanical strength.
  • Finish: Epoxy powder coat finish provides enhanced protection against harsh environments.
  • Conduit Openings: Available with various conduit hub sizes to accommodate different wiring configurations.
  • Grounding: Equipped with internal and external grounding provisions for safe and reliable grounding.
  • Cover: Threaded cover provides a secure and weatherproof seal.

Benefits

  • Enhanced Safety: Provides a safe and reliable method for housing electrical connections in hazardous locations, minimizing the risk of explosions and fires.
  • Durability: Robust construction ensures long-lasting performance in demanding industrial environments.
  • Corrosion Resistance: Aluminum alloy and epoxy coating protect against corrosion from moisture, chemicals, and other environmental factors.
  • Easy Installation: Conduit openings and grounding provisions simplify wiring and installation.
  • Compliance: Meets or exceeds applicable safety standards and regulations for hazardous locations.

Additional Details

The GKT101-0002 is available in different configurations with varying conduit hub sizes and cover options to suit specific application requirements. It is designed for use with rigid metal conduit and is suitable for both indoor and outdoor installations. The enclosure is UL listed and CSA certified for use in Class I, Division 1 & 2, Groups C & D and Class II, Division 1 & 2, Groups E, F & G hazardous locations. Proper installation and maintenance are essential to ensure the continued safety and reliability of the enclosure. Refer to the manufacturer's instructions and applicable codes for detailed information.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess