EN
  • EN
  • DE

SMBJ64ANL

Part No SMBJ64ANL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094184-SMBJ64ANL
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBJ64ANL CAD Model

Description

The SMBJ64ANL is a Transient Voltage Suppressor (TVS) diode manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, ESD (Electrostatic Discharge), and inductive switching. This TVS diode belongs to the SMBJ series, known for its compact size and effective protection against overvoltage conditions.

Applications

  • Data lines protection: Protection for RS-232, RS-485, and other serial communication interfaces.
  • Industrial control systems: Surge protection for PLCs (Programmable Logic Controllers) and industrial sensors.
  • Power supplies: Protecting DC power supplies from voltage spikes.
  • Automotive electronics: Transient voltage suppression in automotive control units and sensor interfaces.
  • Motor control circuits: Suppression of voltage spikes generated by inductive loads.

Features

  • Unidirectional configuration: Specifically designed to protect against positive polarity voltage transients.
  • Surface mount package: Utilizes a compact SMB (DO-214AA) package, making it ideal for space-constrained applications.
  • High surge capability: Capable of withstanding significant surge currents without degradation.
  • Low clamping voltage: Limits the voltage seen by the protected circuit during a transient event, preventing damage.
  • Fast response time: Reacts quickly to transient voltage events, minimizing the risk of damage.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced reliability: Protects sensitive circuits from damage, improving overall system reliability.
  • Reduced downtime: Minimizes failures caused by voltage transients, reducing maintenance costs.
  • Improved product lifespan: Extends the life of electronic equipment by preventing overvoltage damage.
  • Space-saving design: Compact SMB package allows for easy integration into densely populated PCBs.
  • Cost-effective protection: Provides a reliable and affordable solution for transient voltage suppression.

Additional Details

The SMBJ64ANL has a standoff voltage near 64V, meaning it does not conduct until the voltage exceeds this level. Its peak pulse power rating indicates its ability to dissipate surge energy. The clamping voltage specifies the maximum voltage the protected device will experience during a surge. This TVS diode is crucial in preventing catastrophic failures in electronic systems exposed to transient voltage events, improving the overall robustness and reliability of the equipment.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess