EN
  • EN
  • DE

R5F101MLAFB

Part No R5F101MLAFB
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834908-R5F101MLAFB
Ultra Librarian 3D Model Ultra Librarian R5F101MLAFB CAD Model

Description

The Renesas R5F101MLAFB is a microcontroller unit (MCU) belonging to the RL78/G14 series. This series builds upon the low-power capabilities of the RL78 family, while also offering increased performance and peripheral integration. The R5F101MLAFB is designed to provide a balance between power efficiency and processing power, making it a versatile choice for a wide range of applications.

Applications

  • Home Automation: Smart lighting controls, thermostats, and security systems.
  • Industrial Control: Motor control, sensor interfaces, and data logging equipment.
  • Medical Devices: Portable medical instruments, such as blood glucose meters and patient monitoring systems.
  • Consumer Electronics: Remote controls, toys, and wearable devices.
  • Automotive: Body control modules, dashboard controls, and sensor interfaces.

Features

  • RL78 CPU Core: 16-bit CISC architecture optimized for low power consumption and high code efficiency.
  • On-Chip Flash Memory: For storing program code and data.
  • SRAM: Static RAM for data storage and processing.
  • Low Power Modes: Multiple power-saving modes for minimizing energy consumption during idle periods.
  • Timers: Versatile timers for precise timing control, PWM generation, and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): For converting analog signals to digital values.

Benefits

  • Extended Battery Life: Low power consumption enables longer operating times for battery-powered devices.
  • Versatile Connectivity: Serial communication interfaces facilitate easy integration with other devices and systems.
  • Precise Control: Timers and PWM capabilities allow for accurate control of external components.
  • Cost-Effective Solution: Integrated peripherals reduce the need for external components, lowering system costs.
  • Simplified Development: Comprehensive development tools and resources are available for rapid prototyping and deployment.

Additional Details

The R5F101MLAFB typically operates within a voltage range of 1.6V to 5.5V. It includes Flash memory for storing the program code and RAM for data storage. The specific memory sizes depend on the specific device configuration and can be found in the datasheet. The device incorporates a variety of power-saving features, including sleep modes and low-power peripherals. Detailed information on the electrical characteristics, pin assignments, and software libraries can be found in the official Renesas documentation for the RL78/G14 family. The R5F101MLAFB is often available in various package options, such as QFP and LQFP.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7655 $79.5310
4+ $32.6276 $130.5104
6+ $31.6077 $189.6462
8+ $30.5890 $244.7120
10+ $29.5692 $295.6920
14+ $26.5107 $371.1498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess