EN
  • EN
  • DE

H-32-MAGNET

Part No H-32-MAGNET
Manufacturer Littelfuse Inc.
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 0.187\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Shape Rectangular
Magnetization Axial
Material Alnico 5 (AlNiCo)
Gauss Strength 10900G (Flux Density)
Size 0.187" Sq x 1.000" H (4.76mm x 25.4mm)
Temperature Range - Operating 450°C (TA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601017-H-32-MAGNET
Ultra Librarian 3D Model Ultra Librarian H-32-MAGNET CAD Model

Description

N

You May Also Be Interested in

Standex-Meder Electronics
MAGNET 0.236\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.063\
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us
J.W. Winco
MAGNET 0.709"D X 0.118"THICK RND
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.250" SQ X 0.250" H SQU / Magnet Neodymium Iron Boron (NdFeB) N35 0.250" Sq x 0.250" H (6.35mm x 6.35mm)
Lowest to $0.3361
Littelfuse Inc.
MAGNET 0.187\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.182\
Need more? Email Us
Radial Magnets, Inc.
Magnet Neodymium Iron Boron (NdFeB) N35 0.187" Dia x 1.000" H (4.76mm x 25.4mm)
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.079"D X 0.315"THICK CYL / Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.315" H (2.00mm x 8.00mm)
Lowest to $0.7069

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess