EN
  • EN
  • DE

SFW9630TF

Part No SFW9630TF
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998568-SFW9630TF
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFW9630TF CAD Model

Description

The SFW9630TF is a P-Channel Power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed for high-speed switching applications and is commonly used in power management circuits. This MOSFET features a low on-resistance, making it efficient for switching high currents.

Applications:

  • DC-DC converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Power management in portable devices: Ideal for battery management and load switching in devices like laptops and smartphones.
  • Motor control: Can be used in low-power motor control applications.
  • Solid-state relays: Used as a switch in solid-state relays for controlling high-voltage or high-current loads.
  • Load switching: General-purpose load switch for various applications.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High switching speed: Allows for efficient high-frequency operation.
  • Low gate charge: Reduces switching losses and improves efficiency.
  • Avalanche rated: Can withstand avalanche breakdown events, improving reliability.
  • Pb-Free and RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Improved efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency in power conversion applications.
  • Reduced heat generation: Lower RDS(on) translates to less heat generated, simplifying thermal management.
  • Faster switching speeds: Enables high-frequency operation, allowing for smaller and more efficient power supplies.
  • Enhanced reliability: Avalanche rating provides increased robustness and reliability.
  • Simplified design: Easy to integrate into various power management circuits.

Additional Details:

The SFW9630TF comes in a TO-220F package, which provides good thermal performance. Its key parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). Designers should consult the datasheet for specific operating conditions and thermal characteristics. It's often selected for its balance of performance, cost, and ease of use in a variety of power electronics applications.

You May Also Be Interested in

Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess