EN
  • EN
  • DE

RC4200AM

Part No RC4200AM
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Analog Multipliers, Dividers
Description Analog Multiplier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1242037-RC4200AM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC4200AM CAD Model

Description

The RC4200AM is a monolithic four-quadrant analog multiplier manufactured by Fairchild Semiconductor (now part of ON Semiconductor). This device performs the function of multiplying two analog input signals, generating an output proportional to their product. It is widely used in signal processing, modulation/demodulation, and function generation applications.

Applications:

  • Amplitude Modulation (AM) and Demodulation: Generating and recovering AM signals.
  • Frequency Doubling: Producing an output signal at twice the frequency of the input signal.
  • Voltage-Controlled Amplifiers (VCAs): Adjusting the gain of an amplifier based on an input control voltage.
  • Phase Detection: Measuring the phase difference between two signals.
  • RMS-to-DC Conversion: Converting an AC signal to its root-mean-square (RMS) value.

Features:

  • Four-Quadrant Multiplication: Multiplies two analog signals with either positive or negative polarity.
  • High Accuracy: Low inherent error for precise multiplication.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Adjustable Scale Factor: Allows for scaling the output signal.
  • Low Distortion: Minimizes signal distortion during multiplication.
  • Single or Dual Supply Operation: Can be powered by a single or dual supply voltage.
  • Package: 14-pin DIP

Benefits:

  • Versatile Signal Processing: Performs a variety of signal processing functions.
  • Accurate Multiplication: Provides precise and reliable multiplication results.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • Wide Application Range: Suitable for a variety of applications in communications, instrumentation, and control systems.
  • Cost-Effective Solution: Provides a cost-effective solution for analog multiplication.
  • Easy to Use: Requires minimal external components for operation.

Additional Details:

The RC4200AM is based on a transconductance amplifier architecture. The scale factor can be adjusted by external resistors to optimize the output voltage range. The device requires careful circuit design to minimize offset voltage and distortion. It operates over a temperature range of 0°C to +70°C. The typical supply voltage is ±15V but can operate with a single supply configuration with appropriate biasing. Applications typically include precision instrumentation and signal processing circuits where an analog multiplication function is needed with high accuracy and minimal distortion. Consult the datasheet for specific application notes and circuit examples.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $82.1053
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $97.8948

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5773 $58.7319
8+ $16.0626 $128.5008
12+ $15.5613 $186.7356
16+ $15.0589 $240.9424
20+ $14.5576 $291.1520
27+ $13.0515 $352.3905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess