EN
  • EN
  • DE

AD835AN

Part No AD835AN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER 4-QUADRANT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Analog Multiplier
Number of Bits/Stages 4-Quadrant
Case / Package 8-PDIP
Win Source Part Number 077222-AD835AN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Power Management
Ultra Librarian 3D Model Ultra Librarian AD835AN CAD Model

Description

The AD835AN is a versatile and high-performance analog multiplier chip produced by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to deliver precise four-quadrant multiplication, making it an ideal choice for a wide range of applications, including video processing, frequency modulation/demodulation, and audio signal conditioning.

Key Features:

  • High-Speed Operation: The AD835AN operates at a very high speed, with a 250 MHz bandwidth that allows it to process signals rapidly. This makes it suitable for video and other high-frequency signal processing tasks.
  • Four-Quadrant Multiplication: It can multiply a wide range of positive and negative voltage inputs, providing flexibility in various signal processing scenarios.
  • Low Power Consumption: Despite its high-speed capabilities, the AD835AN is designed to be power-efficient, making it ideal for portable and battery-powered devices.
  • High Accuracy: With a low distortion and high linearity, the AD835AN ensures accurate signal multiplication, which is critical for maintaining the integrity of the processed signal.
  • Wide Dynamic Range: The device offers a wide dynamic range, which allows it to handle signals with a broad range of amplitudes without sacrificing performance.

Applications:

  • Video graphics and imaging systems
  • Frequency modulation and demodulation circuits
  • Audio processing for mixing and effects generation
  • Phase detection and voltage-controlled amplifiers
  • Test and measurement equipment

The AD835AN is available in a compact 8-lead PDIP (Plastic Dual In-line Package), making it easy to integrate into various circuit designs. Its robust construction ensures reliable performance even under challenging conditions. Whether for professional-grade audio equipment, sophisticated video processing, or precision instrumentation, the AD835AN from Analog Devices Inc. stands out as a top-tier choice for analog signal multiplication.

Ordering Information:

To acquire the AD835AN for your next project, you can visit Analog Devices Inc.'s official website or contact an authorized distributor. Ensure you are getting genuine parts for optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin PDIP N Tube / IC ANALOG MULTIPLIER 8-DIP
Lowest to $38.1204
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Texas Instruments
Lowest to $17.4292
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier / Analog Multiplier 4Bit 500MHz 8-Pin SOIC N T/R
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4285 $72.4285
2+ $59.4286 $118.8572
3+ $57.5714 $172.7142
4+ $55.7143 $222.8572
5+ $53.8571 $269.2855
7+ $48.2857 $337.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess