EN
  • EN
  • DE

RA9031B

Part No RA9031B
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 290176-RA9031B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RA9031B CAD Model

Description

The RA9031B is a Hall effect latch designed and manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. Hall effect latches are magnetically activated switches that remain in their activated state even after the magnetic field is removed. The RA9031B is typically used in applications requiring non-mechanical switching, speed sensing, or position detection. It offers reliable operation and is often found in industrial, automotive, and consumer electronics applications.

Applications

  • Brushless DC (BLDC) motor control
  • Speed sensing in automotive systems (e.g., ABS, transmission)
  • Position detection in industrial equipment
  • Proximity sensing in consumer electronics (e.g., lid closure detection)
  • Flow meters and rotary encoders

Features

  • Latch Operation: Output latches in the presence of a magnetic field and remains latched even after the field is removed.
  • High Sensitivity: Detects magnetic fields with high sensitivity.
  • Wide Operating Voltage Range: Suitable for various power supply conditions.
  • Reverse Battery Protection: Protects the device from damage due to reverse polarity.
  • Open-Collector Output: Allows for flexible interfacing with different logic levels.
  • Small Package Size: Enables compact designs.

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Non-Contact Sensing: Eliminates mechanical wear and tear, increasing lifespan.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy Integration: Simplifies circuit design and implementation.
  • Robust Operation: Withstands harsh environmental conditions.

Additional Details

The RA9031B operates based on the Hall effect principle, where a voltage difference is produced across a conductor when subjected to a magnetic field perpendicular to the direction of current flow. This voltage is amplified and used to trigger the latching action of the output. The specific magnetic field strength required to activate and deactivate the latch depends on the device specifications, which can be found in the datasheet.

Technical specifications typically include supply voltage range (e.g., 3.8V to 30V), operating temperature range (e.g., -40°C to +150°C), output current capability, and magnetic sensitivity parameters (e.g., operate point, release point). The device is typically available in small surface-mount packages like SOT-23 or similar. Designers should consult the official ON Semiconductor datasheet for detailed specifications, application circuits, and recommended operating conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess