EN
  • EN
  • DE
  • IT

QSB363ZR

Part No QSB363ZR
Manufacturer Fairchild/ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANS IR 940NM GW TOPLOOKER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 2mA
Current - Dark (Id) (Max) 100nA
Wavelength 940nm
Viewing Angle 24°
Maximum Power Dissipation 75mW
Mounting SMD (SMT)
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 2-SMD, Z-Bend
Win Source Part Number 027065-QSB363ZR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian QSB363ZR CAD Model

Description

The QSB363ZR is a silicon NPN phototransistor designed for high sensitivity and is manufactured by Fairchild/ON Semiconductor. It's designed to detect infrared radiation and convert it into an electrical signal. The device is packaged in a black plastic package to filter out visible light.

Applications:

  • Infrared remote control systems
  • Light sensors
  • Optical switches
  • Bar code scanners
  • Object detection systems

Features:

  • High sensitivity to infrared radiation: Enables reliable detection of IR signals.
  • NPN Phototransistor: Operates as a light-sensitive transistor.
  • Black plastic package: Filters out visible light, enhancing IR detection.
  • Fast response time: Allows for high-speed data transmission and detection.
  • Compact size: Suitable for space-constrained applications.

Benefits:

  • Improved remote control performance: Reliable IR signal detection ensures accurate control.
  • Accurate light sensing: Enables precise measurement of light intensity.
  • Efficient object detection: Allows for reliable detection of objects in various applications.
  • Enhanced system responsiveness: Fast response time improves overall system performance.
  • Easy integration: Compact size simplifies integration into existing circuits.

Technical Specifications:

The QSB363ZR features a specific spectral response tailored to infrared wavelengths. The collector-emitter voltage (VCE) and collector current (IC) ratings specify the allowable operating range. The device's sensitivity is typically measured in terms of collector current at a specific irradiance level. The viewing angle determines the field of view for IR detection. The black package helps to reduce interference from ambient visible light. Detailed specifications can be found in the manufacturer's datasheet from ON Semiconductor or formerly Fairchild Semiconductor.

The QSB363ZR phototransistor is a good choice for applications requiring high sensitivity and reliable detection of infrared radiation, particularly in environments with ambient visible light. Its features and benefits make it suitable for a wide range of sensing and control applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 920NM SIDE VIEW RAD / Phototransistors 920nm Side View Radial
Lowest to $6.9635
Everlight Electronics Co Ltd
The PT908-7B is a high speed and high sensitivity single photo transistor molded in a black plastic package with spherical side view lens
Lowest to $0.1888
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3739
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1 / Phototransistors 935nm Top View T-1
Lowest to $0.7321
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
ON Semiconductor
SENSOR PHOTO 940NM TOP VIEW AXL / Phototransistors 940nm Top View Axial
Need more? Email Us
Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.6654

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.3184 $65.2720
500+ $0.2613 $130.6500
770+ $0.2532 $194.9640
1,060+ $0.2451 $259.8060
1,370+ $0.2368 $324.4160
1,830+ $0.2124 $388.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess