EN
  • EN
  • DE
  • IT

OP505A

Part No OP505A
Manufacturer TT Electronics
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 935NM TOP VIEW T1  /  Phototransistors 935nm Top View T-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr TT Electronics/Optek Technology
Package Bulk
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 5.95 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 935nm
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case T-1
Base Product Number OP505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Other Names 365-1066
Standard Package 1,000
Win Source Part Number 1177505-OP505A
Ultra Librarian 3D Model Ultra Librarian OP505A CAD Model

Description

This optical sensor-phototransistor electronic component from TT Electronics/Optek Technology has a maximum power of 100mW and a voltage of 30V.

  • Maximum Power: 100mW
  • Voltage: 30V
  • Package: bulk
  • Mounting: through hole
  • Package/Case: T-1
  • Operating Temperature: -40°C to 100°C (TA)
  • Alternative Parts: OP505A (cross-reference)

You May Also Be Interested in

Panasonic
Silicon NPN Phototransistor
Lowest to $3.6557
Lite-On Inc.
PHOTOTRAN NPN 5MM IR DARK
Lowest to $0.0979
Lite-On Inc.
PHOTOTRAN NPN 3MM IR DARK
Lowest to $0.1032
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.0495
OSRAM Opto Semiconductors Inc.
Opto SFH 3600 MIDLED 40 deg IR + Visible Light Phototransistor, Smnt 2-Pin
Lowest to $0.5484
Vishay
PHOTOTRANSISTOR 470 TO 1090 NM / Phototransistors 850nm Top View 2-SMD, Gull Wing
Need more? Email Us
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA / Phototransistors Top View TO-206AA, TO-18-3 Metal Can
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $0.6497

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess