EN
  • EN
  • DE

MOC3163VM

Part No MOC3163VM
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 5mA
Current - Hold (Ih) 500μA (Typ)
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 6-DIP (0.300", 7.62mm)
Manufacturer Package 6-DIP
Approvals IEC/EN/DIN, UL
Win Source Part Number 1225836-MOC3163VM
Manufacturer Homepage www.fairchildsemi.com
Family Name MOC3163M
Introduction Date May 29, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MOC3163VM CAD Model

Description

The MOC3163VM is a Triac Driver Output Optocoupler manufactured by Fairchild Semiconductor (now ON Semiconductor). It consists of an infrared emitting diode (IRED) optically coupled to a non-zero crossing silicon bilateral switch (Triac). This device is designed for interfacing logic circuitry with AC loads, providing electrical isolation between the control circuit and the high-voltage AC power circuit. The 'VM' suffix likely denotes specific package type or electrical characteristics which differ from the 'SVM' version, though the core functionality remains the same.

Applications:

  • Solid-State Relays (SSRs): Used in SSRs to switch AC loads without mechanical contacts.
  • Industrial Control: Controlling AC motors, heaters, and other industrial equipment.
  • Lighting Control: Dimming and switching AC lighting circuits.
  • Solenoid and Valve Control: Activating and deactivating solenoids and valves.
  • AC Power Switching: General-purpose switching of AC power circuits.

Features:

  • Non-Zero Crossing Detection: The Triac is triggered regardless of the AC voltage phase, allowing for fast switching.
  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output circuits, protecting sensitive control circuitry.
  • High Blocking Voltage: Withstands high AC voltages in the off-state.
  • Low Trigger Current: Requires a low input current to trigger the Triac, reducing power consumption.
  • Optically Isolated: Provides galvanic isolation between the input and output circuits.

Benefits:

  • Electrical Isolation: Protects control circuitry from high-voltage AC power circuits.
  • Fast Switching Speed: Non-zero crossing detection enables rapid switching of AC loads.
  • Reduced EMI: Optical isolation minimizes electromagnetic interference.
  • Long Life: Solid-state design provides a long and reliable operating life.
  • Simplified Interface: Simplifies the interface between logic circuits and AC loads.

Additional Details:

The MOC3163VM requires an external resistor to limit the current through the IRED. The value of this resistor depends on the input voltage and the desired trigger current. The datasheet provides detailed specifications regarding isolation voltage, blocking voltage, trigger current, and surge current capabilities. The difference between the MOC3163SVM and the MOC3163VM is likely in the package or specific electrical parameters. Consult the datasheets for both to identify the exact differences. Care should be taken to ensure that the load current does not exceed the Triac's maximum current rating. Snubber networks may be required for inductive loads to prevent false triggering.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $10.8258
Sharp Microelectronics
Lowest to $87.3758
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Panasonic
Lowest to $4.3313
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.9181
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess