EN
  • EN
  • DE

SN74LVC1G04YEAR

Part No SN74LVC1G04YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 5-DSBGA, 5-WCSP (1.4x0.9)
Package 5-XFBGA, DSBGA
Win Source Part Number 1255503-SN74LVC1G04YEAR
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G04
Introduction Date February 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G04YEAR CAD Model

Description

Product Overview: SN74LVC1G04YEAR

The SN74LVC1G04YEAR is a single inverter chip from Texas Instruments, renowned for its high-performance and low-power consumption. This device is part of the SN74LVC1G04 series, which is designed to operate on a supply voltage range of 1.65 V to 5.5 V. This feature makes it suitable for interfacing with 5V and 3.3V logic levels, thus providing a versatile solution for mixed-voltage applications.

Key Features

  • Versatile Voltage Range: The SN74LVC1G04YEAR operates over a broad voltage range from 1.65 V to 5.5 V, which is compatible with a variety of logic-level standards.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High Drive Capability: Despite its low power usage, the SN74LVC1G04YEAR can drive up to ±24 mA at the output, allowing for a robust signal transmission.
  • Schmitt-Trigger Action: The input has a Schmitt-trigger action that provides noise immunity and allows for slow input transition.
  • ESD Protection: The SN74LVC1G04YEAR includes on-chip ESD protection circuits to prevent damage from electrostatic discharges.
  • Compact Packaging: Offered in a variety of small-footprint packages, the device is ideal for space-constrained applications.

Applications

The SN74LVC1G04YEAR is a versatile component that can be used in a wide range of applications. It is particularly useful for logic level translation, signal inversion, pulse shaping, and in circuits requiring a single inverting buffer or gate. Its small size and compatibility with various voltage levels make it a preferred choice for mobile devices, consumer electronics, and portable computing devices.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC1G04YEAR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability. This commitment to quality makes Texas Instruments a trusted partner for your electronic component needs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5656 $50.9040
220+ $0.4641 $102.1020
335+ $0.4496 $150.6160
460+ $0.4351 $200.1460
595+ $0.4206 $250.2570
800+ $0.3771 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess